Zener Diode 20V 500mW ±5% Through Hole DO-35
20V, 0.5W Zener Diode
20V, 0.5W Zener Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138291-BZX79C20
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
DIODE ZENER 20V 500MW DO35
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C20-ND | BZX79C20 | 138291-BZX79C20 | BZX79C20 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX79C20 | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | |
| Package | Axial Lead | DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS |