Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 18V 500mW ±5% Through Hole DO-35
ZENER DIODE, 500mW, 18V, DO-35; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 18V 500MW DO35
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C18 | BZX79C18-ND | 18C5976 | BZX79C18 |
| Product Name | Single Zener Diodes | Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Pin Count | 2 |