Zener Diode 16V 500mW ±5% Through Hole DO-35
Zener Diode 16V 500mW ±5% Through Hole DO-35
Zener 0.5W 5% 16 V
Zener Diodes 16V 0.5W Zener
DIODE ZENER 16V 500MW DO35
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C16-T50ATB-ND | BZX79C16-T50A | BZX79C16-T50A | BZX79C16-T50A |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | ||
| Package | DO-204AH (DO-35); DO-35 | DO-35; DO-35 |