onsemi Diodes - Zener - Single - BZX79C16_T50A BZX79C16_T50A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 770812-BZX79C16_T50A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Family Name: BZX79C16 Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100mA Impedance (Maximum) (Zzt): 40 Ohm Alternative Parts (Cross-Reference): ZPD16; ZPD16/D7; ZPD16/D8; MAZ4160-H; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 770812-BZX79C16_T50A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Family Name: BZX79C16 Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100mA Impedance (Maximum) (Zzt): 40 Ohm Alternative Parts (Cross-Reference): ZPD16; ZPD16/D7; ZPD16/D8; MAZ4160-H; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX79C16_T50A - 770812-BZX79C16_T50A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79C16_T50A
770812-BZX79C16_T50A
Diodes - Zener - Single - BZX79C16_T50A 770812-BZX79C16_T50A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 770812-BZX79C16_T50A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Family Name: BZX79C16 Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100mA Impedance (Maximum) (Zzt): 40 Ohm Alternative Parts (Cross-Reference): ZPD16; ZPD16/D7; ZPD16/D8; MAZ4160-H; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 770812-BZX79C16_T50A
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 50nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Family Name: BZX79C16
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100mA
Impedance (Maximum) (Zzt): 40 Ohm
Alternative Parts (Cross-Reference): ZPD16; ZPD16/D7; ZPD16/D8; MAZ4160-H;
Introduction Date: June 09, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16V 500MW 16.2V Zener Diode - 295-BZX79C16_T50A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 500MW 16.2V Zener Diode
295-BZX79C16_T50A
16V 500MW 16.2V Zener Diode 295-BZX79C16_T50A
DIODE ZENER 16V 500MW DO35 / Diode Zener Single 16.2V 5% 500mW 2-Pin DO-35 Ammo Product overview: BZX79C16_T50A from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW, 16.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, 16.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX79C16_T50A can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 500MW DO35 / Diode Zener Single 16.2V 5% 500mW 2-Pin DO-35 Ammo Product overview: BZX79C16_T50A from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW, 16.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, 16.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX79C16_T50A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 770812-BZX79C16_T50A 295-BZX79C16_T50A
Product Name Diodes - Zener - Single - BZX79C16_T50A 16V 500MW 16.2V Zener Diode
VZ 16 volts
Unlock Full Specs
to access all available technical data