Zener 0.5W 5% 15 V
Zener 0.5W 5% 15 V
Zener Diode 15V 500mW ±5% Through Hole DO-35
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1157897-BZX79C15
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
ZENER DIODE, 500mW, 15V, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes
15V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES
DIODE ZENER 15V 500MW DO35
| Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C15 | BZX79C15-ND | 1157897-BZX79C15 | 18C5974 | 29AC2905 | BZX79C15 | BZX79C15 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX79C15 | Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Onsemi | 15V 500Mw 5% Zener Do35 Rohs Compliant Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |||||
| Package | Axial Lead | DO-35; DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |||
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||||
| Pin Count | 2 | ||||||
| RoHS Compliant | RoHS | RoHS |