onsemi Single Zener Diodes BZX79C11

Description
Zener Diode 11V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX79C11-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX79C11-ND
Single Zener Diodes BZX79C11-ND
Zener Diode 11V 500mW ±5% Through Hole DO-35

Zener Diode 11V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - BZX79C11 - 1157894-BZX79C11 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79C11
1157894-BZX79C11
Diodes - Zener - Single - BZX79C11 1157894-BZX79C11
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1157894-BZX79C11 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Family Name: BZX79C11 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100mA Impedance (Maximum) (Zzt): 20 Ohm Alternative Parts (Cross-Reference): ZPD11/D7; ZPD11; BZX55-C11; Introduction Date: May 03, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1157894-BZX79C11
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Family Name: BZX79C11
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100mA
Impedance (Maximum) (Zzt): 20 Ohm
Alternative Parts (Cross-Reference): ZPD11/D7; ZPD11; BZX55-C11;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
 - BZX79C11 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 11 V

Zener 0.5W 5% 11 V

Supplier's Site Datasheet
 - BZX79C11 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 11 V

Zener 0.5W 5% 11 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX79C11
Zener Diodes BZX79C11
Zener Diodes 11V 0.5W Zener

Zener Diodes 11V 0.5W Zener

Buy Now Datasheet
11V 500Mw 5% Zener Do35 Rohs Compliant Onsemi - 37AH9143 - Newark, An Avnet Company
Chicago, IL, United States
11V 500Mw 5% Zener Do35 Rohs Compliant Onsemi
37AH9143
11V 500Mw 5% Zener Do35 Rohs Compliant Onsemi 37AH9143
11V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

11V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Zener Diode, 0.5W, 11V, Do-204Ah; Zener Voltage Vz Typ Onsemi - 46AC0535 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 11V, Do-204Ah; Zener Voltage Vz Typ Onsemi
46AC0535
Zener Diode, 0.5W, 11V, Do-204Ah; Zener Voltage Vz Typ Onsemi 46AC0535
ZENER DIODE, 0.5W, 11V, DO-204AH; Zener Voltage Vz Typ:11V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 11V, DO-204AH; Zener Voltage Vz Typ:11V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79C11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79C11
Discrete Semiconductor Products - Diodes - Zener BZX79C11
DIODE ZENER 11V 500MW DO35

DIODE ZENER 11V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79C11-ND 1157894-BZX79C11 BZX79C11 BZX79C11 37AH9143 46AC0535 BZX79C11
Product Name Single Zener Diodes Diodes - Zener - Single - BZX79C11 Zener Diodes 11V 500Mw 5% Zener Do35 Rohs Compliant Onsemi Zener Diode, 0.5W, 11V, Do-204Ah; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
VZ 11 volts 11 volts 11 volts
ZZT 20 ohms 20 ohms
IR 1.00E-4 mA 100 mA
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data