Zener 0.5W 5% 10 V
Zener 0.5W 5% 10 V
Zener Diode 10V 500mW ±5% Through Hole DO-35
DIODE ZENER 10V 500MW DO35
DIODE ZENER 10V 500MW DO35
ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1454552 | BZX79C10 | BZX79C10-ND | BZX79C10 | BZX79C10 | BZX79C10 | 58K8778 |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Onsemi | |
| Package | Do-35 | Axial Lead | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| Pin Count | 2 | 2 | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) |