onsemi Diode, Zener, 12V, 500Mw; Zener Voltage Vz Typ Onsemi BZX79-C12

Description
DIODE, ZENER, 12V, 500MW; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZX79 Series; Automotive Qualification RoHS Compliant: Yes
Description
DIODE, ZENER, 12V, 500MW; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZX79 Series; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 12V, 500Mw; Zener Voltage Vz Typ Onsemi - 96K7349 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 500Mw; Zener Voltage Vz Typ Onsemi
96K7349
Diode, Zener, 12V, 500Mw; Zener Voltage Vz Typ Onsemi 96K7349
DIODE, ZENER, 12V, 500MW; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZX79 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ZENER, 12V, 500MW; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZX79 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 96K7349
Product Name Diode, Zener, 12V, 500Mw; Zener Voltage Vz Typ Onsemi
Package DO-35; DO-35
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C13J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
7 suppliers
Zener Diodes - 1220912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details