Zener Diode, 4.3V, 6.98%, 0.5W, Unidirectional, DO-35
DIODE ZENER 4.3V 0.5W 6.98%
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZX55C4V3RL | BZX55C4V3RL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 |
| RoHS Compliant | RoHS | |
| VZ | 4.3 volts |