Win Source Part Number: 1378047-BZX55C47
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 48 pct.
Mfr: Fairchild Semiconductor
Package: Bulk
Product Status: Obsolete
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±6%
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 100 mA
Current - Reverse Leakage @ Vr: 100 nA @ 35 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 110 Ohms
Zener Diode, 47V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 47V 500mW ±6% Through Hole DO-35
DIODE ZENER 47V 500MW DO35
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1378047-BZX55C47 | BZX55C47 | BZX55C47-ND | BZX55C47 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | DO-204AH, DO-35, Axial | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | |
| VZ | 47 volts | 47 volts | ||
| ZZT | 110 ohms | 110 ohms | ||
| IR | 0.1000 mA | 100 mA |