onsemi Single Zener Diodes BZX55C36

Description
Zener Diode 36V 500mW ±6% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 36V 500mW ±6% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C36-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C36-ND
Single Zener Diodes BZX55C36-ND
Zener Diode 36V 500mW ±6% Through Hole DO-35

Zener Diode 36V 500mW ±6% Through Hole DO-35

Buy Now Datasheet
 - BZX55C36 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 36V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 36V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324172-BZX55C36 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324172-BZX55C36
Discrete Semiconductor Products - Diodes - Zener - Single 1324172-BZX55C36
Manufacturer: onsemi Win Source Part Number: 1324172-BZX55C36 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Tolerance: ±6% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 27 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 80 Ohms Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C Case / Package: DO-204AH, DO-35, Axial ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: BZX55C36 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1324172-BZX55C36
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 1,000
Mounting: Through Hole
Tolerance: ±6%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 100 mA
Current - Reverse Leakage @ Vr: 100 nA @ 27 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 80 Ohms
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 200°C
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: BZX55C36
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C36
Discrete Semiconductor Products - Diodes - Zener BZX55C36
DIODE ZENER 36V 500MW DO35

DIODE ZENER 36V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C36-ND BZX55C36 1324172-BZX55C36 BZX55C36
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
Package DO-35, DO-204AH; DO-35 DO-204AH, DO-35, Axial DO-35; DO-35
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7081885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C9V1J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
8 suppliers