Zener Diode, 15V V(Z), 8%, 1.5W, Silicon, Unidirectional
600W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: BZG03C15 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, TVS Protection Diode, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C15 can be used for catalog matching and distributor lookup.
Zener Diode 15V 1.5W ±6% Surface Mount SMA
DIODE ZENER 15V 1.5W SMA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Zener Diodes |
| Product Number | BZG03C15 | 287-BZG03C15 | BZG03C15OSTR-ND | BZG03C15 |
| Product Name | 600W TVS Protection Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-15, DO-204AC; DO-15 | Tape and Reel | SMA; SMA | |
| Configuration | Single | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |