onsemi Single FETs, MOSFETs BXL4001

Description
N-Channel 75V 85A (Ta) 1.75W (Ta), 75W (Tc) Through Hole TO-220(LS)
Request a Quote Datasheet
Description
N-Channel 75V 85A (Ta) 1.75W (Ta), 75W (Tc) Through Hole TO-220(LS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BXL4001-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BXL4001-ND
Single FETs, MOSFETs BXL4001-ND
N-Channel 75V 85A (Ta) 1.75W (Ta), 75W (Tc) Through Hole TO-220(LS)

N-Channel 75V 85A (Ta) 1.75W (Ta), 75W (Tc) Through Hole TO-220(LS)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BXL4001 - 201668-BXL4001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BXL4001
201668-BXL4001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BXL4001 201668-BXL4001
Manufacturer: ON Semiconductor Win Source Part Number: 201668-BXL4001 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.75W (Ta), 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220(LS) Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 85A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 6700pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.4 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 201668-BXL4001
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.75W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220(LS)
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 85A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 115nC @ 10V
Max Input Capacitance: 6700pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.4 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 85A 75V 0.0124ohm MOSFET Transistor
278-BXL4001
N-Channel 85A 75V 0.0124ohm MOSFET Transistor 278-BXL4001
85A, 75V, 0.0124ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220(LS), 3 PIN Product overview: BXL4001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 75V, 0.0124ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 75V, 0.0124ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BXL4001 can be used for catalog matching and distributor lookup.

85A, 75V, 0.0124ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220(LS), 3 PIN Product overview: BXL4001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 75V, 0.0124ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 75V, 0.0124ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BXL4001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BXL4001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BXL4001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BXL4001
MOSFET N-CH 75V 85A TO220

MOSFET N-CH 75V 85A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BXL4001-ND 201668-BXL4001 278-BXL4001 BXL4001
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BXL4001 N-Channel 85A 75V 0.0124ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220(LS) 115 nC @ 10 V
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data

Similar Products