onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS84LT1G BVSS84LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108997-BVSS84LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 2.2nC @ 10V Max Input Capacitance: 36pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108997-BVSS84LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 2.2nC @ 10V Max Input Capacitance: 36pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS84LT1G - 108997-BVSS84LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS84LT1G
108997-BVSS84LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS84LT1G 108997-BVSS84LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 108997-BVSS84LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 2.2nC @ 10V Max Input Capacitance: 36pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 108997-BVSS84LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 225mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 130mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 2.2nC @ 10V
Max Input Capacitance: 36pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
130mA SOT-23 MOSFET Transistor
278-BVSS84LT1G
130mA SOT-23 MOSFET Transistor 278-BVSS84LT1G
P-CH JFET, SOT-23, 130mA, 10R, Single Product overview: BVSS84LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BVSS84LT1G can be used for catalog matching and distributor lookup.

P-CH JFET, SOT-23, 130mA, 10R, Single Product overview: BVSS84LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BVSS84LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1844729 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844729
MOSFETs 1844729
PFET SOT23 50V 130MA 10.0

PFET SOT23 50V 130MA 10.0

Supplier's Site
MOSFETs - 1844197 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844197
MOSFETs 1844197
PFET SOT23 50V 130MA 10.0

PFET SOT23 50V 130MA 10.0

Supplier's Site
MOSFETs - 1844729P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844729P
MOSFETs 1844729P
PFET SOT23 50V 130MA 10.0

PFET SOT23 50V 130MA 10.0

Supplier's Site
Single FETs, MOSFETs - BVSS84LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BVSS84LT1GOSDKR-ND
Single FETs, MOSFETs BVSS84LT1GOSDKR-ND
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BVSS84LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BVSS84LT1GOSTR-ND
Single FETs, MOSFETs BVSS84LT1GOSTR-ND
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BVSS84LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BVSS84LT1GOSCT-ND
Single FETs, MOSFETs BVSS84LT1GOSCT-ND
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BVSS84LT1G
Triode/MOS Tube/Transistor >> MOSFETs BVSS84LT1G
50V 130mA 225mW 10Ω@5V,100mA 2V@250uA P Channel SOT-23 MOSFETs ROHS

50V 130mA 225mW 10Ω@5V,100mA 2V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, 50V, 0.13A, 150Deg C; Channel Type Onsemi - 50AC4853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 50V, 0.13A, 150Deg C; Channel Type Onsemi
50AC4853
Mosfet, P-Ch, 50V, 0.13A, 150Deg C; Channel Type Onsemi 50AC4853
MOSFET, P-CH, 50V, 0.13A, 150DEG C; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; Power Dissipation:225mW; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, P-CH, 50V, 0.13A, 150DEG C; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; Power Dissipation:225mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET 50V 130MA 10.0

MOSFET PFET 50V 130MA 10.0

Buy Now Datasheet
Single FETs, MOSFETs - BVSS84LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BVSS84LT1G
Single FETs, MOSFETs BVSS84LT1G
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BVSS84LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BVSS84LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BVSS84LT1G
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 108997-BVSS84LT1G 278-BVSS84LT1G 1844729 1844729P BVSS84LT1GOSDKR-ND BVSS84LT1G 50AC4853 BVSS84LT1G BVSS84LT1G BVSS84LT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS84LT1G 130mA SOT-23 MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, 50V, 0.13A, 150Deg C; Channel Type Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 50 volts 50 volts 50 volts
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF3805L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers