onsemi Single FETs, MOSFETs BVSS138LT1G

Description
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BVSS138LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BVSS138LT1GOSDKR-ND
Single FETs, MOSFETs BVSS138LT1GOSDKR-ND
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BVSS138LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BVSS138LT1GOSCT-ND
Single FETs, MOSFETs BVSS138LT1GOSCT-ND
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BVSS138LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BVSS138LT1GOSTR-ND
Single FETs, MOSFETs BVSS138LT1GOSTR-ND
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 50V 200mA SOT-23 MOSFET Transistor
278-BVSS138LT1G
N-Channel 50V 200mA SOT-23 MOSFET Transistor 278-BVSS138LT1G
Single N-Channel Logic Level Small Signal MOSFET 50V, 200mA, 3.5Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BVSS138LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BVSS138LT1G can be used for catalog matching and distributor lookup.

Single N-Channel Logic Level Small Signal MOSFET 50V, 200mA, 3.5Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BVSS138LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BVSS138LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1844709P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844709P
MOSFETs 1844709P
NFET SOT23 50V 200MA 3.5O

NFET SOT23 50V 200MA 3.5O

Supplier's Site
MOSFETs - 1844709 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844709
MOSFETs 1844709
NFET SOT23 50V 200MA 3.5O

NFET SOT23 50V 200MA 3.5O

Supplier's Site
MOSFETs - 1844196 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844196
MOSFETs 1844196
NFET SOT23 50V 200MA 3.5O

NFET SOT23 50V 200MA 3.5O

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS138LT1G - 1025479-BVSS138LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS138LT1G
1025479-BVSS138LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS138LT1G 1025479-BVSS138LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1025479-BVSS138LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 200mA, 5V Alternative Parts (Cross-Reference): BSS138LT1G; BSS138TC; UBSS138; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1025479-BVSS138LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 200mA, 5V
Alternative Parts (Cross-Reference): BSS138LT1G; BSS138TC; UBSS138;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BVSS138LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BVSS138LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BVSS138LT1G
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 50V 200MA 3.5O

MOSFET NFET 50V 200MA 3.5O

Buy Now Datasheet
Single FETs, MOSFETs - BVSS138LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BVSS138LT1G
Single FETs, MOSFETs BVSS138LT1G
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site Datasheet
Mosfet, N-Ch, 50V, 0.2A, Sot-23; Channel Type Onsemi - 02AC3411 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.2A, Sot-23; Channel Type Onsemi
02AC3411
Mosfet, N-Ch, 50V, 0.2A, Sot-23; Channel Type Onsemi 02AC3411
MOSFET, N-CH, 50V, 0.2A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:225mW; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 50V, 0.2A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:225mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BVSS138LT1GOSDKR-ND 278-BVSS138LT1G 1844709P 1844709 1025479-BVSS138LT1G BVSS138LT1G BVSS138LT1G BVSS138LT1G 02AC3411
Product Name Single FETs, MOSFETs N-Channel 50V 200mA SOT-23 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS138LT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 50V, 0.2A, Sot-23; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Transistor Grade / Operating Range Automotive
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data