onsemi Single FETs, MOSFETs BVSS123LT1G

Description
N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BVSS123LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BVSS123LT1GOSTR-ND
Single FETs, MOSFETs BVSS123LT1GOSTR-ND
N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BVSS123LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BVSS123LT1GOSDKR-ND
Single FETs, MOSFETs BVSS123LT1GOSDKR-ND
N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BVSS123LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BVSS123LT1GOSCT-ND
Single FETs, MOSFETs BVSS123LT1GOSCT-ND
N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 100V 170mA MOSFET Transistor
278-BVSS123LT1G
Automotive N-Channel 100V 170mA MOSFET Transistor 278-BVSS123LT1G
Single N-Channel Small Signal MOSFET 100V, 170mA, 6Ω Automotive version of BSS123L, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BVSS123LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100V, 170mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 170mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BVSS123LT1G can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal MOSFET 100V, 170mA, 6Ω Automotive version of BSS123L, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BVSS123LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100V, 170mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 170mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BVSS123LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS123LT1G - 1025478-BVSS123LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS123LT1G
1025478-BVSS123LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS123LT1G 1025478-BVSS123LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1025478-BVSS123LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 2.8V @ 1mA Max Input Capacitance: 20pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1025478-BVSS123LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Input Capacitance: 20pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET 100V 170MA 6OH

MOSFET NFET 100V 170MA 6OH

Buy Now Datasheet
Single FETs, MOSFETs - BVSS123LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BVSS123LT1G
Single FETs, MOSFETs BVSS123LT1G
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BVSS123LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BVSS123LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BVSS123LT1G
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, Sot-23; Channel Type Onsemi - 14AC3384 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Sot-23; Channel Type Onsemi
14AC3384
Mosfet, Aec-Q101, N-Ch, 100V, Sot-23; Channel Type Onsemi 14AC3384
MOSFET, AEC-Q101, N-CH, 100V, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:225mW RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:225mW RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 100V 170MA SOT-23-3 - 598-BVSS123LT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 170MA SOT-23-3
598-BVSS123LT1G
MOSFET N-CH 100V 170MA SOT-23-3 598-BVSS123LT1G
MOSFET N-CH 100V 170MA SOT-23-3

MOSFET N-CH 100V 170MA SOT-23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BVSS123LT1GOSTR-ND 278-BVSS123LT1G 1025478-BVSS123LT1G BVSS123LT1G BVSS123LT1G BVSS123LT1G 14AC3384 598-BVSS123LT1G
Product Name Single FETs, MOSFETs Automotive N-Channel 100V 170mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BVSS123LT1G MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, Sot-23; Channel Type Onsemi MOSFET N-CH 100V 170MA SOT-23-3
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Transistor Grade / Operating Range Automotive
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data