Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117589-BUZ11_NR4941
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial, Motor Drive & Control
MOSFET N-CH 50V 30A TO-220AB Product overview: BUZ11_NR4941 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUZ11_NR4941 can be used for catalog matching and distributor lookup.
N CHANNEL MOSFET, 50V, 30A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 117589-BUZ11_NR4941 | 285-BUZ11_NR4941 | 7613515 | 11N8968 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ11_NR4941 | 50V 30A MOSFET Transistor | MOSFETs | N Channel Mosfet, 50V, 30A, To-220Ab; Channel Type Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel |
| V(BR)DSS | 50 volts | |||
| PD | 75000 milliwatts | 75000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-220; SOT3; TO-220-3 | Tube/Rail | TO-220; To-220ab | TO-3; TO-220 |