Manufacturer: ON Semiconductor
Win Source Part Number: 1025463-BUX85G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 30 @ 100mA, 5V
Maximum Power Dissipation: 50W
Alternative Parts (Cross-Reference): MJE18002G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 450V 2A 4MHz 50W Through Hole TO-220
NPN BJT Transistor 450V 2A 50W TO-220AB Product overview: BUX85G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 2A, 50W. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 2A, 50W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUX85G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, NPN, 450V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:2A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS NPN 450V 2A TO220
Trans GP BJT NPN 450V 2A 3-Pin(3+Tab) TO-220AB Rail
Bipolar Transistors - BJT 2A 450V 50W NPN
TRANS NPN 450V 2A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1025463-BUX85G | BUX85GOS-ND | 276-BUX85G | 41K9631 | BUX85G | 598-BUX85G | BUX85G | BUX85G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUX85G | Single Bipolar Transistors | 450V 2A 50W Bipolar Transistor | Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Onsemi | Single Bipolar Transistors | Trans GP BJT NPN 450V 2A 3-Pin(3+Tab) TO-220AB Rail | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 450 volts | 450 volts | 450 volts | 450 volts | 450 volts | |||
| VCBO | 1000 volts |