200V 40A NPN BJT Power Transistor, TO-3 Product overview: BUV21G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 40A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUV21G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 770692-BUV21G
Series: SWITCHMODE
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AE
Power - Max: 250W
Transistor Type: NPN
Frequency - Transition: 8MHz
Family Name: BUV21
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 200V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 3A, 25A
Current - Collector Cutoff (Maximum): 3mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 12A, 2V
Alternative Parts (Cross-Reference): BUX21; BUV21; 2N6322;
Introduction Date: August 31, 1995
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 200V 40A 8MHz 250W Through Hole TO-204 (TO-3)
TRANS NPN 200V 40A TO204
Bipolar Transistors - BJT 40A 200V 250W NPN
TRANSISTOR, BIPOL, NPN, 200V, TO-3-2; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:200V; Transition Frequency ft:8MHz; Power Dissipation Pd:250W; DC Collector Current:40A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-BUV21G | 770692-BUV21G | BUV21GOS-NDOS-ND | BUV21G | BUV21G | 82Y6213 |
| Product Name | 200V 40A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUV21G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipol, Npn, 200V, To-3-2; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | ||
| IC(max) | 40000 milliamps | 3 milliamps | 40000 milliamps | |||
| VCEO | 200 volts | 200 volts | ||||
| VCBO | 250 volts | |||||
| fT | 8 MHz |