onsemi Single Bipolar Transistors BUT12A

Description
Bipolar (BJT) Transistor NPN 450V 8A 100W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 450V 8A 100W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUT12A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUT12A-ND
Single Bipolar Transistors BUT12A-ND
Bipolar (BJT) Transistor NPN 450V 8A 100W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 450V 8A 100W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUT12A - 133272-BUT12A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUT12A
133272-BUT12A
TRANSISTORS - Transistors (BJT) - Single - BUT12A 133272-BUT12A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133272-BUT12A Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 1.5V @ 1.2A, 6A Collector Cut-off Current(Max): 1mA Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133272-BUT12A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 1.2A, 6A
Collector Cut-off Current(Max): 1mA
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
450V 8A TO220 Bipolar Transistor
276-BUT12A
450V 8A TO220 Bipolar Transistor 276-BUT12A
TRANS NPN 450V 8A TO220-3 Product overview: BUT12A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT12A can be used for catalog matching and distributor lookup.

TRANS NPN 450V 8A TO220-3 Product overview: BUT12A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUT12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUT12A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUT12A
TRANS NPN 450V 8A TO220-3

TRANS NPN 450V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BUT12A-ND 133272-BUT12A 276-BUT12A BUT12A
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUT12A 450V 8A TO220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Bulk
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857BL3E6327XTMA1 - 912942-BC857BL3E6327XTMA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; PG-TSLP-3-1
View Details
4 suppliers
Bipolar Transistors - 154970 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details