onsemi 400V 5A TO-220 Bipolar Transistor BUL45G

Description
400V 5A NPN BJT TO-220 Power Transistor Product overview: BUL45G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL45G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V 5A NPN BJT TO-220 Power Transistor Product overview: BUL45G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL45G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 5A TO-220 Bipolar Transistor
276-BUL45G
400V 5A TO-220 Bipolar Transistor 276-BUL45G
400V 5A NPN BJT TO-220 Power Transistor Product overview: BUL45G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL45G can be used for catalog matching and distributor lookup.

400V 5A NPN BJT TO-220 Power Transistor Product overview: BUL45G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL45G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BUL45GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUL45GOS-ND
Single Bipolar Transistors BUL45GOS-ND
Bipolar (BJT) Transistor NPN 400V 5A 12MHz 75W Through Hole TO-220

Bipolar (BJT) Transistor NPN 400V 5A 12MHz 75W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUL45G - 201654-BUL45G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL45G
201654-BUL45G
TRANSISTORS - Transistors (BJT) - Single - BUL45G 201654-BUL45G
Manufacturer: ON Semiconductor Win Source Part Number: 201654-BUL45G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 12MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 400mV @ 400mA, 2A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 14 @ 300mA, 5V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 201654-BUL45G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 12MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 400mV @ 400mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 14 @ 300mA, 5V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL45G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL45G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL45G
TRANS NPN 400V 5A TO220

TRANS NPN 400V 5A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BUL45G BUL45GOS-ND 201654-BUL45G BUL45G
Product Name 400V 5A TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUL45G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
IC(max) 5000 milliamps 5000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
fT 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 448-BC847BL3E6327XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SC-101, SOT-883
View Details
6 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 1219988 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details