onsemi Single Bipolar Transistors BUL146F

Description
Bipolar (BJT) Transistor NPN 400V 6A 14MHz 40W Through Hole TO-220FP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 6A 14MHz 40W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUL146F-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUL146F-ND
Single Bipolar Transistors BUL146F-ND
Bipolar (BJT) Transistor NPN 400V 6A 14MHz 40W Through Hole TO-220FP

Bipolar (BJT) Transistor NPN 400V 6A 14MHz 40W Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
8A 400V TO-220 Bipolar Transistor
276-BUL146F
8A 400V TO-220 Bipolar Transistor 276-BUL146F
Power 8A 400V NPN, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: BUL146F from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 400V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL146F can be used for catalog matching and distributor lookup.

Power 8A 400V NPN, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: BUL146F from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 400V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL146F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUL146F - 126823-BUL146F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL146F
126823-BUL146F
TRANSISTORS - Transistors (BJT) - Single - BUL146F 126823-BUL146F
Manufacturer: ON Semiconductor Win Source Part Number: 126823-BUL146F Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 14MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 700mV @ 600mA, 3A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 14 @ 500mA, 5V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 126823-BUL146F
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 14MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 700mV @ 600mA, 3A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 14 @ 500mA, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL146F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL146F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL146F
TRANS NPN 400V 6A TO220FP

TRANS NPN 400V 6A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BUL146F-ND 276-BUL146F 126823-BUL146F BUL146F
Product Name Single Bipolar Transistors 8A 400V TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BUL146F Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP
IC(max) 6000 milliamps 6000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data