Manufacturer: ON Semiconductor
Win Source Part Number: 115648-BUL146
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 14MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 700mV @ 600mA, 3A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 14 @ 500mA, 5V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Power Management
Bipolar (BJT) Transistor NPN 400V 6A 14MHz 100W Through Hole TO-220
6A, 400V, NPN, Si, POWER TRANSISTOR, TO-220AB, CASE 221A-09, 3 PIN Product overview: BUL146 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V, 221A. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 400V, 221A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL146 can be used for catalog matching and distributor lookup.
TRANS NPN 400V 6A TO220
TRANS NPN 400V 6A TO-220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 115648-BUL146 | BUL146-ND | 276-BUL146 | BUL146 | 598-BUL146 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUL146 | Single Bipolar Transistors | 6A 400V 221A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 400V 6A TO-220AB |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| IC(max) | 6000 milliamps | 6000 milliamps | |||
| VCEO | 400 volts | 400 volts | |||
| VCBO | 700 volts |