onsemi 500V 4A TO-220 Bipolar Transistor BUH50G

Description
500V 4A NPN BJT Power Transistor, TO-220 Product overview: BUH50G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH50G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 4A NPN BJT Power Transistor, TO-220 Product overview: BUH50G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH50G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 4A TO-220 Bipolar Transistor
276-BUH50G
500V 4A TO-220 Bipolar Transistor 276-BUH50G
500V 4A NPN BJT Power Transistor, TO-220 Product overview: BUH50G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH50G can be used for catalog matching and distributor lookup.

500V 4A NPN BJT Power Transistor, TO-220 Product overview: BUH50G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH50G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUH50G - 1155950-BUH50G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUH50G
1155950-BUH50G
TRANSISTORS - Transistors (BJT) - Single - BUH50G 1155950-BUH50G
Manufacturer: ON Semiconductor Win Source Part Number: 1155950-BUH50G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1155950-BUH50G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Single Bipolar Transistors - BUH50GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUH50GOS-ND
Single Bipolar Transistors BUH50GOS-ND
Bipolar (BJT) Transistor NPN 500V 4A 4MHz 50W Through Hole TO-220

Bipolar (BJT) Transistor NPN 500V 4A 4MHz 50W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUH50G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUH50G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUH50G
TRANS NPN 500V 4A TO220

TRANS NPN 500V 4A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BUH50G 1155950-BUH50G BUH50GOS-ND BUH50G
Product Name 500V 4A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BUH50G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 4000 milliamps 4000 milliamps
VCEO 160 volts 500 volts
VCBO 800 volts
fT 4 MHz
Unlock Full Specs
to access all available technical data