Bipolar (BJT) Transistor NPN 500V 4A 4MHz 50W Through Hole TO-220
TRANS NPN 500V 4A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BUH50-ND | BUH50 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |