Manufacturer: ON Semiconductor
Win Source Part Number: 108881-BUH150
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 23MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 5V @ 4A, 20A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 8 @ 10A, 5V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 700V 15A 23MHz 150W Through Hole TO-220
15A 700V NPN BJT Power Transistor TO-220 Product overview: BUH150 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 700V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 700V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH150 can be used for catalog matching and distributor lookup.
TRANS NPN 700V 15A TO-220AB
TRANS NPN 700V 15A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 108881-BUH150 | BUH150-ND | 276-BUH150 | 598-BUH150 | BUH150 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUH150 | Single Bipolar Transistors | 15A 700V TO-220 Bipolar Transistor | TRANS NPN 700V 15A TO-220AB | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| IC(max) | 15000 milliamps | 15000 milliamps | |||
| VCEO | 700 volts | 700 volts | |||
| VCBO | 700 volts |