onsemi TO-220 Bipolar Transistor BUH100

Description
NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BUH100 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BUH100 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO-220 Bipolar Transistor
276-BUH100
TO-220 Bipolar Transistor 276-BUH100
NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BUH100 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH100 can be used for catalog matching and distributor lookup.

NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BUH100 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUH100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUH100 - 120776-BUH100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUH100
120776-BUH100
TRANSISTORS - Transistors (BJT) - Single - BUH100 120776-BUH100
Manufacturer: ON Semiconductor Win Source Part Number: 120776-BUH100 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 23MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -60°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 700V Max Vce (sat): 750mV @ 1.5A, 7A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 10 @ 5A, 5V Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Test & Measurement, Industrial, Imaging, Video & Vision

Manufacturer: ON Semiconductor
Win Source Part Number: 120776-BUH100
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 23MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -60°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 750mV @ 1.5A, 7A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 10 @ 5A, 5V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Test & Measurement, Industrial, Imaging, Video & Vision

Buy Now Datasheet
Single Bipolar Transistors - BUH100-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUH100-ND
Single Bipolar Transistors BUH100-ND
Bipolar (BJT) Transistor NPN 700V 10A 23MHz 100W Through Hole TO-220

Bipolar (BJT) Transistor NPN 700V 10A 23MHz 100W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUH100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUH100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUH100
TRANS NPN 700V 10A TO220

TRANS NPN 700V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BUH100 120776-BUH100 BUH100-ND BUH100
Product Name TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BUH100 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
IC(max) 10000 milliamps 10000 milliamps
VCEO 700 volts 700 volts
VCBO 700 volts
fT 23 MHz
Unlock Full Specs
to access all available technical data