Bipolar (BJT) Transistor NPN 350V 4A 25W Surface Mount DPAK
High Speed, High Gain NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: BUD42DT4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUD42DT4 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1025090-BUD42DT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 500mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 10 @ 2A, 5V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS NPN 350V 4A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BUD42DT4OS-ND | 276-BUD42DT4 | 1025090-BUD42DT4 | BUD42DT4 |
| Product Name | Single Bipolar Transistors | DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUD42DT4 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; DPAK-3 | ||
| IC(max) | 4000 milliamps | 4000 milliamps | ||
| VCEO | 350 volts | 350 volts |