Bipolar (BJT) Transistor NPN 350V 4A 25W Surface Mount DPAK
TRANS NPN 350V 4A DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BUD42D-001-ND | BUD42D-001 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |