onsemi 350V 10A 150W Bipolar Transistor BUB323ZT4G

Description
NPN Darlington Power Transistor, 350V, 10A, 150W, TO-263 Product overview: BUB323ZT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUB323ZT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Darlington Power Transistor, 350V, 10A, 150W, TO-263 Product overview: BUB323ZT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUB323ZT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 10A 150W Bipolar Transistor
276-BUB323ZT4G
350V 10A 150W Bipolar Transistor 276-BUB323ZT4G
NPN Darlington Power Transistor, 350V, 10A, 150W, TO-263 Product overview: BUB323ZT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUB323ZT4G can be used for catalog matching and distributor lookup.

NPN Darlington Power Transistor, 350V, 10A, 150W, TO-263 Product overview: BUB323ZT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUB323ZT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BUB323ZT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUB323ZT4GOSCT-ND
Single Bipolar Transistors BUB323ZT4GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK

Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK

Buy Now Datasheet
Single Bipolar Transistors - BUB323ZT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUB323ZT4GOSDKR-ND
Single Bipolar Transistors BUB323ZT4GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK

Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK

Buy Now Datasheet
Single Bipolar Transistors - BUB323ZT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUB323ZT4GOSTR-ND
Single Bipolar Transistors BUB323ZT4GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK

Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUB323ZT4G - 012356-BUB323ZT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUB323ZT4G
012356-BUB323ZT4G
TRANSISTORS - Transistors (BJT) - Single - BUB323ZT4G 012356-BUB323ZT4G
Manufacturer: ON Semiconductor Win Source Part Number: 012356-BUB323ZT4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1.7V @ 250mA, 10A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 500 @ 5A, 4.6V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 012356-BUB323ZT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1.7V @ 250mA, 10A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 500 @ 5A, 4.6V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - BUB323ZT4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BUB323ZT4G
Single Bipolar Transistors BUB323ZT4G
TRANS NPN DARL 350V 10A D2PAK

TRANS NPN DARL 350V 10A D2PAK

Supplier's Site Datasheet
Darlington Transistor, Npn, 350V, D2-Pak; Transistor Polarity Onsemi - 41K9630 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 350V, D2-Pak; Transistor Polarity Onsemi
41K9630
Darlington Transistor, Npn, 350V, D2-Pak; Transistor Polarity Onsemi 41K9630
DARLINGTON TRANSISTOR, NPN, 350V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 350V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Darli.; Transistor Polarity Onsemi - 71AC2864 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Darli.; Transistor Polarity Onsemi
71AC2864
Bipolar Transistor, Darli.; Transistor Polarity Onsemi 71AC2864
BIPOLAR TRANSISTOR, DARLI.; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; Transition Frequency ft:2MHz; Power Dissipation Pd:150W; DC Collector Current:10A; DC Current Gain hFE:500hFE; Transistor Case RoHS Compliant: Yes

BIPOLAR TRANSISTOR, DARLI.; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; Transition Frequency ft:2MHz; Power Dissipation Pd:150W; DC Collector Current:10A; DC Current Gain hFE:500hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
BUB323ZT4G
Darlington Transistors BUB323ZT4G
Darlington Transistors 10A 350V Bipolar Power NPN

Darlington Transistors 10A 350V Bipolar Power NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUB323ZT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUB323ZT4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUB323ZT4G
TRANS NPN DARL 350V 10A D2PAK

TRANS NPN DARL 350V 10A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number 276-BUB323ZT4G BUB323ZT4GOSCT-ND 012356-BUB323ZT4G BUB323ZT4G 41K9630 71AC2864 BUB323ZT4G BUB323ZT4G
Product Name 350V 10A 150W Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUB323ZT4G Single Bipolar Transistors Darlington Transistor, Npn, 350V, D2-Pak; Transistor Polarity Onsemi Bipolar Transistor, Darli.; Transistor Polarity Onsemi Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Darlington NPN - Darlington; NPN NPN
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 350 volts 350 volts 350 volts 350 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data