Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK
TRANS NPN DARL 350V 10A D2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BUB323ZT4OS-ND | BUB323ZT4 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |