NPN Darlington BJT, 350V, 10A, D2PAK Power Transistor Product overview: BUB323ZG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUB323ZG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 770629-BUB323ZG
Packaging: Tube
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 150W
Transistor Type: NPN - Darlington
Frequency - Transition: 2MHz
Family Name: BUB323Z
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 250mA, 10A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 500 @ 5A, 4.6V
Alternative Parts (Cross-Reference): BU921PFI; BU920PFI; BUB323ZT4G;
Introduction Date: September 05, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Darlington Transistors 10A 350V Bipolar Power NPN
TRANS NPN DARL 350V 10A D2PAK
TRANS NPN DARL 350V 10A D2PAK
DARLINGTON TRANSISTOR, NPN, 350V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-BUB323ZG | BUB323ZG-ND | 770629-BUB323ZG | BUB323ZG | BUB323ZG | BUB323ZG | 41K9629 |
| Product Name | 350V 10A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUB323ZG | Darlington Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 350V, D2-Pak; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | NPN | ||
| IC(max) | 10000 milliamps | 0.1000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| VCEO | 350 volts | 350 volts | 350 volts | 350 volts | |||
| PD | 150000 milliwatts | 150000 milliwatts | |||||
| TJ | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |