Manufacturer: ON Semiconductor
Win Source Part Number: 1155916-BUB323Z
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Surface Mount D²PAK
NPN Darlington Bipolar Power Transistor, D2PAK 2 LEAD, 50-TUBE Product overview: BUB323Z from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUB323Z can be used for catalog matching and distributor lookup.
TRANS NPN DARL 350V 10A D2PAK
TRANS NPN DARL 350V 10A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1155916-BUB323Z | BUB323Z-ND | 276-BUB323Z | BUB323Z | 598-BUB323Z |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUB323Z | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN DARL 350V 10A D2PAK |
| Package Type | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |||
| Polarity | NPN | NPN | NPN; NPN | ||
| IC(max) | 0.1000 milliamps | 10000 milliamps | |||
| VCEO | 350 volts | 350 volts |