onsemi Discrete Semiconductor Products BU807

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 119708-BU807 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 150V Current - Collector (Ic) (Max): 8A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 50mA, 5A Current - Collector Cutoff (Max): 100μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 119708-BU807 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 150V Current - Collector (Ic) (Max): 8A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 50mA, 5A Current - Collector Cutoff (Max): 100μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 119708-BU807 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
119708-BU807
Discrete Semiconductor Products 119708-BU807
Manufacturer: Fairchild Semiconductor Win Source Part Number: 119708-BU807 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 150V Current - Collector (Ic) (Max): 8A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 50mA, 5A Current - Collector Cutoff (Max): 100μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 119708-BU807
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220
Power - Max: 60W
Voltage - Collector Emitter Breakdown (Max): 150V
Current - Collector (Ic) (Max): 8A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 50mA, 5A
Current - Collector Cutoff (Max): 100μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 119708-BU807
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data