The BU407G is a Pb-free NPN silicon power transistor in a TO-220AB package, rated for a collector-emitter voltage of 150 Vdc and a continuous collector current of 7 Adc, with a peak repetitive collector current of 10 Adc and a total device dissipation of 60 W at 25 °C. It is designed for high-voltage, high-speed switching applications such as horizontal deflection output stages in CRT televisions. Thermal resistance from junction to case is 2.08 °C/W, and junction temperature ranges from -65 °C to 150 °C. The device meets RoHS compliance standards and is packaged in a rail of 50 units.
TRANS NPN 150V 7A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-BU407G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |