onsemi 200V 7A 60W TO-220 Bipolar Transistor BU406TU

Description
NPN BJT 200V 7A 60W TO-220 Power Transistor Product overview: BU406TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7A, 60W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 7A, 60W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU406TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 200V 7A 60W TO-220 Power Transistor Product overview: BU406TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7A, 60W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 7A, 60W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU406TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 7A 60W TO-220 Bipolar Transistor
276-BU406TU
200V 7A 60W TO-220 Bipolar Transistor 276-BU406TU
NPN BJT 200V 7A 60W TO-220 Power Transistor Product overview: BU406TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7A, 60W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 7A, 60W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU406TU can be used for catalog matching and distributor lookup.

NPN BJT 200V 7A 60W TO-220 Power Transistor Product overview: BU406TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7A, 60W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 7A, 60W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU406TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BU406TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BU406TU-ND
Single Bipolar Transistors BU406TU-ND
Bipolar (BJT) Transistor NPN 200V 7A 10MHz 60W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 200V 7A 10MHz 60W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BU406TU - 079750-BU406TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BU406TU
079750-BU406TU
TRANSISTORS - Transistors (BJT) - Single - BU406TU 079750-BU406TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079750-BU406TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 1V @ 500mA, 5A Collector Cut-off Current(Max): 5mA Maximum Power Dissipation: 60W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Multimedia, Industrial, Power Management Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079750-BU406TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 1V @ 500mA, 5A
Collector Cut-off Current(Max): 5mA
Maximum Power Dissipation: 60W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Multimedia, Industrial, Power Management
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BU406TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BU406TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BU406TU
TRANS NPN 200V 7A TO220-3

TRANS NPN 200V 7A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BU406TU BU406TU-ND 079750-BU406TU BU406TU
Product Name 200V 7A 60W TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BU406TU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
IC(max) 7000 milliamps 7000 milliamps
VCEO 200 volts 200 volts
VCBO 400 volts
fT 10 MHz
Unlock Full Specs
to access all available technical data