onsemi Discrete Semiconductor Products BU406T

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 201589-BU406T Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 200V Current - Collector (Ic) (Max): 7A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Max): 5mA Frequency - Transition: 10MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 201589-BU406T Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 200V Current - Collector (Ic) (Max): 7A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Max): 5mA Frequency - Transition: 10MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 201589-BU406T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
201589-BU406T
Discrete Semiconductor Products 201589-BU406T
Manufacturer: Fairchild Semiconductor Win Source Part Number: 201589-BU406T Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 200V Current - Collector (Ic) (Max): 7A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Max): 5mA Frequency - Transition: 10MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 201589-BU406T
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220
Power - Max: 60W
Voltage - Collector Emitter Breakdown (Max): 200V
Current - Collector (Ic) (Max): 7A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A
Current - Collector Cutoff (Max): 5mA
Frequency - Transition: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 201589-BU406T
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data