Bipolar (BJT) Transistor NPN 200V 7A 10MHz 60W Through Hole TO-220
onsemi BU406G Digital Transistor
onsemi BU406G Digital Transistor
onsemi BU406G Digital Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 1155763-BU406G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
NPN BJT 200V 7A 60W TO-220 Power Transistor Product overview: BU406G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7A, 60W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 7A, 60W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU406G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, NPN, 200V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:7A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 200V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:200V; Transition Frequency ft:10MHz; Power Dissipation Pd:60W; DC Collector Current:7A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 200V 7A TO220
TRANS NPN 200V 7A TO220
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BU406GOS-ND | 1867993P | 1867372 | 1155763-BU406G | 276-BU406G | 26K3557 | 82Y6214 | BU406G | BU406G |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BU406G | 200V 7A 60W TO-220 Bipolar Transistor | Bipolar Transistor, Npn, 200V, To-220; Transistor Polarity Onsemi | Transistor, Bipol, Npn, 200V, To-220-3; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; To-220 | SOT3 | TO-3; TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| Number of units in IC | 1 | ||||||||
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps | 7000 milliamps | |||||
| VCEO | 200 volts | 200 volts | 200 volts | 200 volts |