onsemi Discrete Semiconductor Products BU406

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079749-BU406 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Standard Package: 1200 Catalog: NPN Transistors Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 200V Current - Collector (Ic) (Max): 7A Transistor Type: NPN Current - Collector Cutoff (Max): 5mA Frequency - Transition: 10MHz Vce Saturation (Max) @ Ib Ic: 1V @ 500mA 5A Family Name: BU 406 Alternative Parts (Cross-Reference): BU406S; BU406HTU; BU406H; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079749-BU406 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Standard Package: 1200 Catalog: NPN Transistors Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 200V Current - Collector (Ic) (Max): 7A Transistor Type: NPN Current - Collector Cutoff (Max): 5mA Frequency - Transition: 10MHz Vce Saturation (Max) @ Ib Ic: 1V @ 500mA 5A Family Name: BU 406 Alternative Parts (Cross-Reference): BU406S; BU406HTU; BU406H; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 079749-BU406 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079749-BU406
Discrete Semiconductor Products 079749-BU406
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079749-BU406 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Standard Package: 1200 Catalog: NPN Transistors Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 200V Current - Collector (Ic) (Max): 7A Transistor Type: NPN Current - Collector Cutoff (Max): 5mA Frequency - Transition: 10MHz Vce Saturation (Max) @ Ib Ic: 1V @ 500mA 5A Family Name: BU 406 Alternative Parts (Cross-Reference): BU406S; BU406HTU; BU406H; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079749-BU406
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220
Standard Package: 1200
Catalog: NPN Transistors
Power - Max: 60W
Voltage - Collector Emitter Breakdown (Max): 200V
Current - Collector (Ic) (Max): 7A
Transistor Type: NPN
Current - Collector Cutoff (Max): 5mA
Frequency - Transition: 10MHz
Vce Saturation (Max) @ Ib Ic: 1V @ 500mA 5A
Family Name: BU 406
Alternative Parts (Cross-Reference): BU406S; BU406HTU; BU406H;
Introduction Date: May 14, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 079749-BU406
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data