onsemi 350V 10A 150W Bipolar Transistor BU323ZG

Description
NPN BJT 350V 10A 150W TO-247 Power Transistor Product overview: BU323ZG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU323ZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 350V 10A 150W TO-247 Power Transistor Product overview: BU323ZG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU323ZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 10A 150W Bipolar Transistor
276-BU323ZG
350V 10A 150W Bipolar Transistor 276-BU323ZG
NPN BJT 350V 10A 150W TO-247 Power Transistor Product overview: BU323ZG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU323ZG can be used for catalog matching and distributor lookup.

NPN BJT 350V 10A 150W TO-247 Power Transistor Product overview: BU323ZG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU323ZG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BU323ZGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BU323ZGOS-ND
Single Bipolar Transistors BU323ZGOS-ND
Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BU323ZG - 770616-BU323ZG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BU323ZG
770616-BU323ZG
TRANSISTORS - Transistors (BJT) - Single - BU323ZG 770616-BU323ZG
Manufacturer: ON Semiconductor Win Source Part Number: 770616-BU323ZG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 150W Transistor Type: NPN - Darlington Frequency - Transition: 2MHz Family Name: BU323Z Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 350V Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 250mA, 10A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 500 @ 5A, 4.6V Alternative Parts (Cross-Reference): TIP162; BU921PFI; TIP161; Introduction Date: September 22, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 770616-BU323ZG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 150W
Transistor Type: NPN - Darlington
Frequency - Transition: 2MHz
Family Name: BU323Z
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Vce Saturation (Maximum) @ Ib, Ic: 1.7V @ 250mA, 10A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 500 @ 5A, 4.6V
Alternative Parts (Cross-Reference): TIP162; BU921PFI; TIP161;
Introduction Date: September 22, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
BU323ZG
Darlington Transistors BU323ZG
Darlington Transistors 10A 350V Bipolar Power NPN

Darlington Transistors 10A 350V Bipolar Power NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Darlington Transistors Darlington Transistors
Product Number 276-BU323ZG BU323ZGOS-ND 770616-BU323ZG BU323ZG
Product Name 350V 10A 150W Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BU323ZG Darlington Transistors
Polarity NPN NPN NPN
IC(max) 10000 milliamps 0.1000 milliamps
VCEO 350 volts
PD 150000 milliwatts
Unlock Full Specs
to access all available technical data