NPN Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: BU323Z from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU323Z can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 350V 10A 2MHz 150W Through Hole SOT-93
Manufacturer: onsemi
Win Source Part Number: 1325073-BU323Z
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 350 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.7V @ 250mA, 10A
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 500 @ 5A, 4.6V
Frequency - Transition: 2MHz
Supplier Device Package: SOT-93
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Case / Package: TO-218-3
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-BU323Z-ON,ONSON
Base Product Number: BU323
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TRANS NPN DARL 350V 10A SOT93
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BU323Z | BU323Z-ND | 1325073-BU323Z | BU323Z |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 0.1000 milliamps | 10000 milliamps | 10000 milliamps | |
| VCEO | 350 volts | 350 volts | ||
| PD | 150000 milliwatts | |||
| TJ | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |