Manufacturer: ON Semiconductor
Win Source Part Number: 201539-BTB16-600BW3G
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Current - Hold (Ih) (Max): 60mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.1V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 60Hz
Triac Type: Standard
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 201539-BTB16-600BW3G |
| Product Name | Discrete Semiconductor Products |