12 A, 50 mA IGT 3 Quadrant Triac 800 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BTB12-800BW3G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 A, 50 mA, 800 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12 A, 50 mA, 800 V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-800BW3G can be used for catalog matching and distributor lookup.
TRIAC 800V 12A TO220AB
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-BTB12-800BW3G | BTB12-800BW3G |
| Product Name | 12 A 50 mA 800 V TO-220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-220-3 | TO-220-3 |
| VRRM | 800 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |