Triac, 3 Quadrant Internally Isolated, 10 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BTA16-600SW3G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10 mA, 16 A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 10 mA, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600SW3G can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 16A TO220AB
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-BTA16-600SW3G | BTA16-600SW3G |
| Product Name | Isolated 10 mA 16 A 600 V Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-220-3 | TO-220-3 |
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) |
| VDRM | 600 volts |