Triac, 3 Quadrant Internally Isolated, 50 mA IGT, 12 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BTA12-600BW3G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50 mA, 12 A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 50 mA, 12 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600BW3G can be used for catalog matching and distributor lookup.
TRIAC 600V 12A TO220AB
PRICE/EA (MIN PURCH= 900) - TRIAC, 600V, 12A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:50MA; ON STATE. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 300-BTA12-600BW3G | BTA12-600BW3G | 32315670 |
| Product Name | Isolated 50 mA 12 A 600 V Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor |
| Standards and Certifications | RoHS | ||
| Package Type | TO-220-3 | TO-220-3 | |
| VRRM | 600 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |