Manufacturer: ON Semiconductor
Win Source Part Number: 049770-BTA08-800CW3G
Packaging: Rail/Tube
Type: TRIAC
Operating Temp Range: -40C to 125C
Mounting: Through Hole
Pin Count: 3 +Tab
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: TO-220AB
Gate Trigger Current: 35(mA)
Gate Trigger Voltage: 1.7(V)
Peak Surge on-state current (Max): 90(A)
Peak Repeat Off Current: 0.005
Repetitive Peak off-state volt: 800(V)
Off-State Voltage: 800(V)
On State Voltage(max): 1.55@11A(V)
Hold Current: 35(mA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Metering
Quantity per package: 500
TRIAC 800V 8A TO220AB
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 049770-BTA08-800CW3G | BTA08-800CW3G | BTA08-800CW3G |
| Product Name | Triacs - BTA08-800CW3G | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Pin Count | 3 | ||
| VDRM | 800 volts | 800 volts | |
| IGT | 35 mA | 35 mA | |
| VGT | 1.7 volts | 1.1 volts |