Manufacturer: ON Semiconductor
Win Source Part Number: 1155190-BTA08-600BW3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
TRIAC 600V 8A TO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 1155190-BTA08-600BW3G | BTA08-600BW3G |
| Product Name | Triacs - BTA08-600BW3G | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | |
| VDRM | 600 volts | |
| IGT | 50 mA |