onsemi SMD 200mA 12V 400MHz Bipolar Transistor BSV52

Description
NPN BJT Transistor, 200mA, 12V VCEO, 400MHz, SOT-23, SMD Product overview: BSV52 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 12V, 400MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 200mA, 12V, 400MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSV52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 200mA, 12V VCEO, 400MHz, SOT-23, SMD Product overview: BSV52 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 12V, 400MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 200mA, 12V, 400MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSV52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200mA 12V 400MHz Bipolar Transistor
276-BSV52
SMD 200mA 12V 400MHz Bipolar Transistor 276-BSV52
NPN BJT Transistor, 200mA, 12V VCEO, 400MHz, SOT-23, SMD Product overview: BSV52 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 12V, 400MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 200mA, 12V, 400MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSV52 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 200mA, 12V VCEO, 400MHz, SOT-23, SMD Product overview: BSV52 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 12V, 400MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 200mA, 12V, 400MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSV52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSV52 - 012170-BSV52 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSV52
012170-BSV52
TRANSISTORS - Transistors (BJT) - Single - BSV52 012170-BSV52
Manufacturer: ON Semiconductor Win Source Part Number: 012170-BSV52 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012170-BSV52
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 10mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BSV52TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSV52TR-ND
Single Bipolar Transistors BSV52TR-ND
Bipolar (BJT) Transistor NPN 12V 200mA 400MHz 225mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 12V 200mA 400MHz 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BSV52 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSV52
Single Bipolar Transistors BSV52
TRANS NPN 12V 0.2A SOT23-3

TRANS NPN 12V 0.2A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSV52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSV52
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSV52
TRANS NPN 12V 0.2A SOT23-3

TRANS NPN 12V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BSV52 012170-BSV52 BSV52TR-ND BSV52 BSV52
Product Name SMD 200mA 12V 400MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSV52 Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 12 volts 12 volts 12 volts
VCBO 20 volts
fT 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A SOT-23 Bipolar Transistor - 276-BC 807-16 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
3 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 1220638 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details