BIPOLAR TRANSISTOR, PNP, -100V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC1099 |
| Product Name | Bipolar Transistor, Pnp, -100V, Sot-23, Full Reel; Transistor Polarity Onsemi |
| Polarity | PNP |