onsemi 50V 0.22A SOT-23 MOSFET Transistor BSS138 /SS

Description
Trans MOSFET N-CH 50V 0.22A 3-Pin SOT-23 T/R Product overview: BSS138 /SS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138 /SS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 50V 0.22A 3-Pin SOT-23 T/R Product overview: BSS138 /SS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138 /SS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.22A SOT-23 MOSFET Transistor
278-BSS138 /SS
50V 0.22A SOT-23 MOSFET Transistor 278-BSS138 /SS
Trans MOSFET N-CH 50V 0.22A 3-Pin SOT-23 T/R Product overview: BSS138 /SS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138 /SS can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 50V 0.22A 3-Pin SOT-23 T/R Product overview: BSS138 /SS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138 /SS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237369-BSS138 /SS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237369-BSS138 /SS
Discrete Semiconductor Products 237369-BSS138 /SS
Manufacturer: Fairchild Semiconductor Win Source Part Number: 237369-BSS138 /SS Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS138 Alternative Parts (Cross-Reference): BSS138; BSS138E6327; BSS138E6433; BSS138_R1_00001; Introduction Date: February 19, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 237369-BSS138 /SS
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS138
Alternative Parts (Cross-Reference): BSS138; BSS138E6327; BSS138E6433; BSS138_R1_00001;
Introduction Date: February 19, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS138 /SS 237369-BSS138 /SS
Product Name 50V 0.22A SOT-23 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data